Panasonic Chip Resistor - Surface Mount - ERA-8AEB6043V ERA-8AEB6043V

Description
Manufacturer: Panasonic Win Source Part Number: 918524-ERA-8AEB6043V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P604KBCDKR, ERA8AEB6043V, P604KBCTR, P604KBCCT, ERA-8AEB6043P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918524-ERA-8AEB6043V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P604KBCDKR, ERA8AEB6043V, P604KBCTR, P604KBCCT, ERA-8AEB6043P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB6043V
918524-ERA-8AEB6043V
Chip Resistor - Surface Mount - ERA-8AEB6043V 918524-ERA-8AEB6043V
Manufacturer: Panasonic Win Source Part Number: 918524-ERA-8AEB6043V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P604KBCDKR, ERA8AEB6043V, P604KBCTR, P604KBCCT, ERA-8AEB6043P

Manufacturer: Panasonic
Win Source Part Number: 918524-ERA-8AEB6043V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P604KBCDKR, ERA8AEB6043V, P604KBCTR, P604KBCCT, ERA-8AEB6043P

Buy Now Datasheet
SMD 4W 150V Resistor - 52-ERA-8AEB6043V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 150V Resistor
52-ERA-8AEB6043V
SMD 4W 150V Resistor 52-ERA-8AEB6043V
604kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB6043V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6043V can be used for catalog matching and distributor lookup.

604kR 0.1% 1/4W 150V 1206 SMD Thin Film Resistor Product overview: ERA-8AEB6043V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB6043V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 31X1186 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
31X1186
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 31X1186
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 56W0130 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
56W0130
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 56W0130
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918524-ERA-8AEB6043V 52-ERA-8AEB6043V 31X1186
Product Name Chip Resistor - Surface Mount - ERA-8AEB6043V SMD 4W 150V Resistor Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 604000 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details