Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 60.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB6042V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 60.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 60.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 60.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 60.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1185
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 60.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1185
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 60.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 60.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 60K4, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 60K4, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7696
Res, Metal Film (Thin Film), 60K4, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7696
RES, METAL FILM (THIN FILM), 60K4, 0.1%, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 60K4, 0.1%, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1185 93T7696
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 60.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 60K4, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers