Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB6041V

Description
RES SMD 6.04K OHM 0.1% 1/4W 1206
Description
RES SMD 6.04K OHM 0.1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-8AEB6041V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB6041V
Resistors - Chip Resistor - Surface Mount ERA-8AEB6041V
RES SMD 6.04K OHM 0.1% 1/4W 1206

RES SMD 6.04K OHM 0.1% 1/4W 1206

Supplier's Site
Res, Metal Film (Thin Film) Film, 1206, 6.04Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 6.04Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1433
Res, Metal Film (Thin Film) Film, 1206, 6.04Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1433
RES, METAL FILM (THIN FILM) FILM, 1206, 6.04KOHM, 0.1%, 0.25W, FULL REEL; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 6.04KOHM, 0.1%, 0.25W, FULL REEL; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K04, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K04, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7695
Res, Metal Film (Thin Film), 6K04, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7695
RES, METAL FILM (THIN FILM), 6K04, 0.1%, 0.25W, 1206; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K04, 0.1%, 0.25W, 1206; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-8AEB6041V 01X1433 93T7695
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film) Film, 1206, 6.04Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 6K04, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 6040 ohms 6040 ohms 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers