Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB59R0V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 59 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 59 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1178
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1178
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 59 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 59 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0125
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0125
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 59 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 59 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1178
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 59 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details