Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB5763V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 576 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 576 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1177
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1177
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 576 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 576 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0124 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0124
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0124
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 576 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 576 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1177
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 576 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details