Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB56R2V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1168
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1168
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0117
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0117
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1168
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details