Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB5362V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 53.6 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 53.6 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1161
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1161
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 53.6 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 53.6 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 53K6, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 53K6, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7687
Res, Metal Film (Thin Film), 53K6, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7687
RES, METAL FILM (THIN FILM), 53K6, 0.1%, 0.25W, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 53K6, 0.1%, 0.25W, 1206; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1161 93T7687
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 53K6, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details