Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB5361V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.36 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.36 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1160
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1160
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.36 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.36 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K36, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K36, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7686
Res, Metal Film (Thin Film), 5K36, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7686
RES, METAL FILM (THIN FILM), 5K36, 0.1%, 0.25W, 1206; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K36, 0.1%, 0.25W, 1206; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X1160 93T7686
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.36 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Res, Metal Film (Thin Film), 5K36, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details