Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB5113V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0104
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0104
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1152
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1152
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 511 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0104
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 511 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers