Panasonic Res, Metal Film (Thin Film), 511R, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB5110V

Description
RES, METAL FILM (THIN FILM), 511R, 0.1%, 0.25W, 1206; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 511R, 0.1%, 0.25W, 1206; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 511R, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 511R, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7682
Res, Metal Film (Thin Film), 511R, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7682
RES, METAL FILM (THIN FILM), 511R, 0.1%, 0.25W, 1206; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 511R, 0.1%, 0.25W, 1206; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7682
Product Name Res, Metal Film (Thin Film), 511R, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 511 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details