Panasonic Automotive SMD 4W 150V Resistor ERA-8AEB4993V

Description
499kR 0.1% 1/4W 150V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERA-8AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4993V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
499kR 0.1% 1/4W 150V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERA-8AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4993V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W 150V Resistor - 52-ERA-8AEB4993V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 150V Resistor
52-ERA-8AEB4993V
Automotive SMD 4W 150V Resistor 52-ERA-8AEB4993V
499kR 0.1% 1/4W 150V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERA-8AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4993V can be used for catalog matching and distributor lookup.

499kR 0.1% 1/4W 150V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERA-8AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4993V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB4993V
870829-ERA-8AEB4993V
Chip Resistor - Surface Mount - ERA-8AEB4993V 870829-ERA-8AEB4993V
Manufacturer: Panasonic Win Source Part Number: 870829-ERA-8AEB4993V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499KBCTR, ERA-8AEB4993P, P499KBCCT, P499KBCDKR, ERA8AEB4993V

Manufacturer: Panasonic
Win Source Part Number: 870829-ERA-8AEB4993V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P499KBCTR, ERA-8AEB4993P, P499KBCCT, P499KBCDKR, ERA8AEB4993V

Buy Now Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 56W0101 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
56W0101
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 56W0101
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 31X1147 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
31X1147
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 31X1147
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB4993V 870829-ERA-8AEB4993V 56W0101
Product Name Automotive SMD 4W 150V Resistor Chip Resistor - Surface Mount - ERA-8AEB4993V Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
Resistance Range 499000 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details