Panasonic Chip Resistor - Surface Mount ERA-8AEB4992V

Description
RES SMD 49.9K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 49.9K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB4992V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB4992V
Chip Resistor - Surface Mount ERA-8AEB4992V
RES SMD 49.9K OHM 0.1% 1/4W 1206

RES SMD 49.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film) Film, 1206, 49.9Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 49.9Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1431
Res, Metal Film (Thin Film) Film, 1206, 49.9Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1431
RES, METAL FILM (THIN FILM) FILM, 1206, 49.9KOHM, 0.1%, 0.25W, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 49.9KOHM, 0.1%, 0.25W, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7681
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7681
RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.25W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.25W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-8AEB4992V 01X1431 93T7681
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film) Film, 1206, 49.9Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 49K9, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1676245-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details