Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB4990V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1145
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1145
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1145
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details