Panasonic Chip Resistor - Surface Mount ERA-8AEB4873V

Description
RES SMD 487K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 487K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB4873V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB4873V
Chip Resistor - Surface Mount ERA-8AEB4873V
RES SMD 487K OHM 0.1% 1/4W 1206

RES SMD 487K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1143
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1143
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 487 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 487 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0100
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0100
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 487 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 487 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB4873V 31X1143
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 487 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 487000 ohms
Tolerance 0.1000 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details