Panasonic Res, Metal Film (Thin Film), 47K5, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB4752V

Description
RES, METAL FILM (THIN FILM), 47K5, 0.1%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 47K5, 0.1%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 47K5, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47K5, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7675
Res, Metal Film (Thin Film), 47K5, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7675
RES, METAL FILM (THIN FILM), 47K5, 0.1%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47K5, 0.1%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7675
Product Name Res, Metal Film (Thin Film), 47K5, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 47500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details