Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB4750V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 475 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 475 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1135
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1135
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 475 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 475 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0096
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0096
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 475 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 475 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1135
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 475 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers