Panasonic Res, 470K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8AEB474V

Description
RES, 470K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 56W0095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
56W0095
Res, 470K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 56W0095
RES, 470K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 470K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0977 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0977
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0977
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0095 57AK0977
Product Name Res, 470K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details