Panasonic Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8AEB471V

Description
RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 15R1346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
15R1346
Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 15R1346
RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-8AEB471V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB471V
Chip Resistor - Surface Mount ERA-8AEB471V
RES SMD 470 OHM 0.1% 1/4W 1206

RES SMD 470 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 15R1346 ERA-8AEB471V
Product Name Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details