Panasonic Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8AEB470V

Description
RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 15R1345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
15R1345
Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 15R1345
RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1345
Product Name Res, 47R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details