Panasonic Res, Metal Film (Thin Film), 4K64, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB4641V

Description
RES, METAL FILM (THIN FILM), 4K64, 0.1%, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K64, 0.1%, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K64, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K64, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7673
Res, Metal Film (Thin Film), 4K64, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7673
RES, METAL FILM (THIN FILM), 4K64, 0.1%, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K64, 0.1%, 0.25W, 1206; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7673
Product Name Res, Metal Film (Thin Film), 4K64, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4640 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details