Panasonic Res, Metal Film (Thin Film), 45K3, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB4532V

Description
RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 45K3, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 45K3, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7672
Res, Metal Film (Thin Film), 45K3, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7672
RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 45K3, 0.1%, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7672
Product Name Res, Metal Film (Thin Film), 45K3, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 45300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details