Panasonic SMD 4W Resistor ERA-8AEB4321V

Description
4.32kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB4321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4321V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.32kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB4321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4321V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERA-8AEB4321V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8AEB4321V
SMD 4W Resistor 52-ERA-8AEB4321V
4.32kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB4321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4321V can be used for catalog matching and distributor lookup.

4.32kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: ERA-8AEB4321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB4321V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB4321V
870828-ERA-8AEB4321V
Chip Resistor - Surface Mount - ERA-8AEB4321V 870828-ERA-8AEB4321V
Manufacturer: Panasonic Win Source Part Number: 870828-ERA-8AEB4321V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB4321V, P4.32KBCDKR, ERA-8AEB4321P, P4.32KBCCT, P4.32KBCTR

Manufacturer: Panasonic
Win Source Part Number: 870828-ERA-8AEB4321V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8AEB4321V, P4.32KBCDKR, ERA-8AEB4321P, P4.32KBCCT, P4.32KBCTR

Buy Now Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0083
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0083
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.32 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.32 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1120
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1120
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.32 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.32 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB4321V 870828-ERA-8AEB4321V 56W0083
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - ERA-8AEB4321V Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Resistance Range 4320 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details