Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB4123V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0076
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0076
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1114
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1114
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0076
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers