Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 412 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
RES SMD 412 OHM 0.1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 56W0075 | ERA-8AEB4120V |
| Product Name | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 412 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS |