Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB4021V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.02 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.02 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1108
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1108
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.02 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 4.02 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1108
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 4.02 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers