Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-8AEB392V

Description
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0970 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0970
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0970
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K9, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 56W0070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
56W0070
Res, 3K9, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 56W0070
RES, 3K9, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0970 56W0070
Product Name 1206 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 3K9, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details