Panasonic Res, Metal Film (Thin Film), 3K92, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB3921V

Description
RES, METAL FILM (THIN FILM), 3K92, 0.1%, 0.25W, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K92, 0.1%, 0.25W, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K92, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K92, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7664
Res, Metal Film (Thin Film), 3K92, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7664
RES, METAL FILM (THIN FILM), 3K92, 0.1%, 0.25W, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K92, 0.1%, 0.25W, 1206; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1104
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1104
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.92 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.92 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7664 31X1104
Product Name Res, Metal Film (Thin Film), 3K92, 0.1%, 0.25W, 1206; Resistance Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details