The Thin Film Resistor, Chip, 1206, 1/4W, from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C to +155°C. It features a low temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring high accuracy and performance with low current noise and excellent linearity. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for use in automotive and other sensitive applications. The product is available in various resistance values within the E24 and E96 series, and it is packaged for easy handling and mounting. The resistor's construction includes a protective coating over a high reliability metal film on an alumina substrate, contributing to its durability and performance in demanding conditions.
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 31X1102 |
| Product Name | Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic |
| Configuration | Single Resistor |