Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3740V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 374 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 374 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1095
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1095
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 374 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 374 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0064 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0064
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0064
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 374 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 374 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1095
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 374 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details