Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3650V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1091
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1091
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0060
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0060
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 365 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1091
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 365 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details