Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3571V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.57 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.57 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1088 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1088
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1088
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.57 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.57 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0057
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0057
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.57 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.57 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1088
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.57 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details