Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3570V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 357 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 357 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1087
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1087
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 357 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 357 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0056
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0056
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 357 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 357 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1087
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 357 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details