Panasonic Res, Metal Film (Thin Film), 34K8, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB3482V

Description
RES, METAL FILM (THIN FILM), 34K8, 0.1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 34K8, 0.1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 34K8, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 34K8, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7658
Res, Metal Film (Thin Film), 34K8, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7658
RES, METAL FILM (THIN FILM), 34K8, 0.1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 34K8, 0.1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7658
Product Name Res, Metal Film (Thin Film), 34K8, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details