Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB3402V

Description
RES SMD 34K OHM 0.1% 1/4W 1206
Description
RES SMD 34K OHM 0.1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-8AEB3402V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB3402V
Resistors - Chip Resistor - Surface Mount ERA-8AEB3402V
RES SMD 34K OHM 0.1% 1/4W 1206

RES SMD 34K OHM 0.1% 1/4W 1206

Supplier's Site
Res, Metal Film (Thin Film) Film, 1206, 34Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 34Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1429
Res, Metal Film (Thin Film) Film, 1206, 34Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1429
RES, METAL FILM (THIN FILM) FILM, 1206, 34KOHM, 0.1%, 0.25W, FULL REEL; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 34KOHM, 0.1%, 0.25W, FULL REEL; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 34K, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 34K, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7656
Res, Metal Film (Thin Film), 34K, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7656
RES, METAL FILM (THIN FILM), 34K, 0.1%, 0.25W, 1206; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 34K, 0.1%, 0.25W, 1206; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-8AEB3402V 01X1429 93T7656
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film) Film, 1206, 34Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 34K, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers