Panasonic Res, Metal Film (Thin Film), 3K4, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB3401V

Description
RES, METAL FILM (THIN FILM), 3K4, 0.1%, 0.25W, 1206; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K4, 0.1%, 0.25W, 1206; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K4, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K4, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7655
Res, Metal Film (Thin Film), 3K4, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7655
RES, METAL FILM (THIN FILM), 3K4, 0.1%, 0.25W, 1206; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K4, 0.1%, 0.25W, 1206; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7655
Product Name Res, Metal Film (Thin Film), 3K4, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details