Panasonic Chip Resistor - Surface Mount - ERA-8AEB334V ERA-8AEB334V

Description
Manufacturer: Panasonic Win Source Part Number: 918523-ERA-8AEB334V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-8AEB334P, ERA8AEB334V, P330KBCDKR, P330KBCCT, P330KBCTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918523-ERA-8AEB334V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-8AEB334P, ERA8AEB334V, P330KBCDKR, P330KBCCT, P330KBCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB334V
918523-ERA-8AEB334V
Chip Resistor - Surface Mount - ERA-8AEB334V 918523-ERA-8AEB334V
Manufacturer: Panasonic Win Source Part Number: 918523-ERA-8AEB334V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-8AEB334P, ERA8AEB334V, P330KBCDKR, P330KBCCT, P330KBCTR

Manufacturer: Panasonic
Win Source Part Number: 918523-ERA-8AEB334V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-8AEB334P, ERA8AEB334V, P330KBCDKR, P330KBCCT, P330KBCTR

Buy Now Datasheet
SMD 150V 250mW Resistor - 52-ERA-8AEB334V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 250mW Resistor
52-ERA-8AEB334V
SMD 150V 250mW Resistor 52-ERA-8AEB334V
330kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB334V can be used for catalog matching and distributor lookup.

330kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB334V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 32446473 - Radwell International
Willingboro, NJ, United States
Resistor
32446473
Resistor 32446473
METAL FILM SMD RESISTOR, RESISTANCE: 330 KOHMS, CASE: 1206 [3216 METRIC], TOLERANCE: 0.1 %, POWER RATING: 0.25 W, OPERATING TEMPERATURE: -55 TO 155 °C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

METAL FILM SMD RESISTOR, RESISTANCE: 330 KOHMS, CASE: 1206 [3216 METRIC], TOLERANCE: 0.1 %, POWER RATING: 0.25 W, OPERATING TEMPERATURE: -55 TO 155 °C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, Metal Film (Thin Film), 330K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2078
Res, Metal Film (Thin Film), 330K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2078
RES, METAL FILM (THIN FILM), 330K, 0.1%, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330K, 0.1%, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918523-ERA-8AEB334V 52-ERA-8AEB334V 32446473 12T2078
Product Name Chip Resistor - Surface Mount - ERA-8AEB334V SMD 150V 250mW Resistor Resistor Res, Metal Film (Thin Film), 330K, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 300 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers