Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-8AEB332V

Description
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0966 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0966
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0966
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 56W0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
56W0049
Res, 3K3, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 56W0049
RES, 3K3, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0966 56W0049
Product Name 1206 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 3K3, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details