Panasonic Res, Metal Film (Thin Film) Film, 1206, 33.2Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic ERA-8AEB3322V

Description
RES, METAL FILM (THIN FILM) FILM, 1206, 33.2KOHM, 0.1%, 0.25W, FULL REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM) FILM, 1206, 33.2KOHM, 0.1%, 0.25W, FULL REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film) Film, 1206, 33.2Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 33.2Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1428
Res, Metal Film (Thin Film) Film, 1206, 33.2Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1428
RES, METAL FILM (THIN FILM) FILM, 1206, 33.2KOHM, 0.1%, 0.25W, FULL REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 33.2KOHM, 0.1%, 0.25W, FULL REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 33K2, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 33K2, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7654
Res, Metal Film (Thin Film), 33K2, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7654
RES, METAL FILM (THIN FILM), 33K2, 0.1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 33K2, 0.1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 01X1428 93T7654
Product Name Res, Metal Film (Thin Film) Film, 1206, 33.2Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 33K2, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33200 ohms 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details