Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3320V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0050
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0050
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1078
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1078
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0050
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details