Panasonic SMD 330 Ohm 4W 150V Resistor ERA-8AEB331V

Description
330 Ohm 0.1% 1/4W 1206 SMD Chip Resistor, Metal Film, 150V Product overview: ERA-8AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330 Ohm 0.1% 1/4W 1206 SMD Chip Resistor, Metal Film, 150V Product overview: ERA-8AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm 4W 150V Resistor - 52-ERA-8AEB331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 4W 150V Resistor
52-ERA-8AEB331V
SMD 330 Ohm 4W 150V Resistor 52-ERA-8AEB331V
330 Ohm 0.1% 1/4W 1206 SMD Chip Resistor, Metal Film, 150V Product overview: ERA-8AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB331V can be used for catalog matching and distributor lookup.

330 Ohm 0.1% 1/4W 1206 SMD Chip Resistor, Metal Film, 150V Product overview: ERA-8AEB331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB331V
918522-ERA-8AEB331V
Chip Resistor - Surface Mount - ERA-8AEB331V 918522-ERA-8AEB331V
Manufacturer: Panasonic Win Source Part Number: 918522-ERA-8AEB331V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-8AEB331P, P330BCCT, ERA8AEB331V, P330BCTR, P330BCDKR

Manufacturer: Panasonic
Win Source Part Number: 918522-ERA-8AEB331V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-8AEB331P, P330BCCT, ERA8AEB331V, P330BCTR, P330BCDKR

Buy Now Datasheet
Res, 33R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 15R1342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
15R1342
Res, 33R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 15R1342
RES, 33R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 33R, 0.1%, 0.25W, METAL FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB331V 918522-ERA-8AEB331V 15R1342
Product Name SMD 330 Ohm 4W 150V Resistor Chip Resistor - Surface Mount - ERA-8AEB331V Res, 33R, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details