Panasonic Automotive SMD 250mW 150V Resistor ERA-8AEB3243V

Description
1206 SMD Resistor, 324kΩ 0.1%, Thin Film, 250mW, 150V, AEC-Q200 Product overview: ERA-8AEB3243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 SMD Resistor, 324kΩ 0.1%, Thin Film, 250mW, 150V, AEC-Q200 Product overview: ERA-8AEB3243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 250mW 150V Resistor - 52-ERA-8AEB3243V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 250mW 150V Resistor
52-ERA-8AEB3243V
Automotive SMD 250mW 150V Resistor 52-ERA-8AEB3243V
1206 SMD Resistor, 324kΩ 0.1%, Thin Film, 250mW, 150V, AEC-Q200 Product overview: ERA-8AEB3243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3243V can be used for catalog matching and distributor lookup.

1206 SMD Resistor, 324kΩ 0.1%, Thin Film, 250mW, 150V, AEC-Q200 Product overview: ERA-8AEB3243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3243V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB3243V
845729-ERA-8AEB3243V
Chip Resistor - Surface Mount - ERA-8AEB3243V 845729-ERA-8AEB3243V
Manufacturer: Panasonic Win Source Part Number: 845729-ERA-8AEB3243V Series: ERA-8A Features: 324 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P324KBCDKR, P324KBCTR, ERA-8AEB3243P, P324KBCCT, ERA8AEB3243V

Manufacturer: Panasonic
Win Source Part Number: 845729-ERA-8AEB3243V
Series: ERA-8A
Features: 324 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P324KBCDKR, P324KBCTR, ERA-8AEB3243P, P324KBCCT, ERA8AEB3243V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-8AEB3243V 845729-ERA-8AEB3243V
Product Name Automotive SMD 250mW 150V Resistor Chip Resistor - Surface Mount - ERA-8AEB3243V
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details