Panasonic Res, Metal Film (Thin Film), 32K4, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB3242V

Description
RES, METAL FILM (THIN FILM), 32K4, 0.1%, 0.25W, 1206; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 32K4, 0.1%, 0.25W, 1206; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 32K4, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 32K4, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7652
Res, Metal Film (Thin Film), 32K4, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7652
RES, METAL FILM (THIN FILM), 32K4, 0.1%, 0.25W, 1206; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 32K4, 0.1%, 0.25W, 1206; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film) Film, 1206, 32.4Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic - 01X1427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film) Film, 1206, 32.4Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
01X1427
Res, Metal Film (Thin Film) Film, 1206, 32.4Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic 01X1427
RES, METAL FILM (THIN FILM) FILM, 1206, 32.4KOHM, 0.1%, 0.25W, FULL REEL; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM) FILM, 1206, 32.4KOHM, 0.1%, 0.25W, FULL REEL; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93T7652 01X1427
Product Name Res, Metal Film (Thin Film), 32K4, 0.1%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film) Film, 1206, 32.4Kohm, 0.1%, 0.25W, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers