Panasonic SMD 150V 250mW Resistor ERA-8AEB3241V

Description
3.24kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB3241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3241V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.24kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB3241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3241V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 250mW Resistor - 52-ERA-8AEB3241V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 250mW Resistor
52-ERA-8AEB3241V
SMD 150V 250mW Resistor 52-ERA-8AEB3241V
3.24kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB3241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3241V can be used for catalog matching and distributor lookup.

3.24kR 0.1% 150V 250mW 1206 SMD Thin Film Resistor Product overview: ERA-8AEB3241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB3241V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057562-ERA-8AEB3241V
Resistors - Chip Resistor - Surface Mount 1057562-ERA-8AEB3241V
Win Source Part Number: 1057562-ERA-8AEB3241 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 3.24 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RT1206BRD073K01L; RT1206BRD073K32L; RT1206BRD073KL; ERA8AEB332V; ERA8AEB3011V; ERA8AEB3161VERA8AEB3 241V; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8AEB3241V,P3.24KB CTR,P3.24KBCDKR,ERA- 8AEB3241P,P3.24KBCCT Base Product Number: ERA-8AEB

Win Source Part Number: 1057562-ERA-8AEB3241V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.24 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RT1206BRD073K01L; RT1206BRD073K32L; RT1206BRD073KL; ERA8AEB332V; ERA8AEB3011V; ERA8AEB3161VERA8AEB3241V;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA8AEB3241V,P3.24KBCTR,P3.24KBCDKR,ERA-8AEB3241P,P3.24KBCCT
Base Product Number: ERA-8AEB

Buy Now Datasheet
Res, Metal Film (Thin Film), 3K24, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7651 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K24, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7651
Res, Metal Film (Thin Film), 3K24, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7651
RES, METAL FILM (THIN FILM), 3K24, 0.1%, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K24, 0.1%, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB3241V 1057562-ERA-8AEB3241V 93T7651
Product Name SMD 150V 250mW Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 3K24, 0.1%, 0.25W, 1206; Resistance Panasonic
Resistance Range 3240 ohms 3240 ohms 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details