Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3161V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1072 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1072
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1072
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.16 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1072
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.16 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details