Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3160V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 316 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 316 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1071 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1071
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1071
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 316 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 316 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0045
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0045
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 316 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 316 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1071
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 316 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details