Panasonic Res, Metal Film (Thin Film), 3K09, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB3091V

Description
RES, METAL FILM (THIN FILM), 3K09, 0.1%, 0.25W, 1206; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K09, 0.1%, 0.25W, 1206; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K09, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7646
Res, Metal Film (Thin Film), 3K09, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7646
RES, METAL FILM (THIN FILM), 3K09, 0.1%, 0.25W, 1206; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.1%, 0.25W, 1206; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7646
Product Name Res, Metal Film (Thin Film), 3K09, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3090 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details