Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2870V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 287 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 287 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0035 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0035
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0035
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 287 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 287 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1056
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1056
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 287 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 287 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0035
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 287 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details