Panasonic SMD 150V 250mW Resistor ERA-8AEB2802V

Description
SMD Chip Resistor 1206 28kR 0.1% 150V 250mW Thin Film Product overview: ERA-8AEB2802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2802V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor 1206 28kR 0.1% 150V 250mW Thin Film Product overview: ERA-8AEB2802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2802V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 250mW Resistor - 52-ERA-8AEB2802V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 250mW Resistor
52-ERA-8AEB2802V
SMD 150V 250mW Resistor 52-ERA-8AEB2802V
SMD Chip Resistor 1206 28kR 0.1% 150V 250mW Thin Film Product overview: ERA-8AEB2802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2802V can be used for catalog matching and distributor lookup.

SMD Chip Resistor 1206 28kR 0.1% 150V 250mW Thin Film Product overview: ERA-8AEB2802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB2802V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB2802V
870827-ERA-8AEB2802V
Chip Resistor - Surface Mount - ERA-8AEB2802V 870827-ERA-8AEB2802V
Manufacturer: Panasonic Win Source Part Number: 870827-ERA-8AEB2802V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P28KBCTR, ERA8AEB2802V, P28KBCDKR, P28KBCCT, ERA-8AEB2802P

Manufacturer: Panasonic
Win Source Part Number: 870827-ERA-8AEB2802V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P28KBCTR, ERA8AEB2802V, P28KBCDKR, P28KBCCT, ERA-8AEB2802P

Buy Now Datasheet
Res, Metal Film (Thin Film), 28K, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 28K, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7641
Res, Metal Film (Thin Film), 28K, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7641
RES, METAL FILM (THIN FILM), 28K, 0.1%, 0.25W, 1206; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 28K, 0.1%, 0.25W, 1206; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8AEB2802V 870827-ERA-8AEB2802V 93T7641
Product Name SMD 150V 250mW Resistor Chip Resistor - Surface Mount - ERA-8AEB2802V Res, Metal Film (Thin Film), 28K, 0.1%, 0.25W, 1206; Resistance Panasonic
Resistance Range 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details