Panasonic Res, Metal Film (Thin Film), 270K, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB274V

Description
RES, METAL FILM (THIN FILM), 270K, 0.1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 270K, 0.1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 270K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 270K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2073
Res, Metal Film (Thin Film), 270K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2073
RES, METAL FILM (THIN FILM), 270K, 0.1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 270K, 0.1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2073
Product Name Res, Metal Film (Thin Film), 270K, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details