Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2740V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0033
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0033
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1048 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1048
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1048
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0033
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers